Capital Lighting, Inc. 9885OZ Foyer/Hall Lanterns-Glass w/Frame 796575

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927013345 Category: Outdoor Ceiling Glass: Clear Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 14``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927013345 Category: Outdoor Ceiling Glass: Clear Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 14``

Suppliers

Company
Product
Description
Supplier Links
9885OZ Foyer/Hall Lanterns-Glass w/Frame - 796575 - Capital Lighting, Inc.
Columbus, OH, USA
9885OZ Foyer/Hall Lanterns-Glass w/Frame
796575
9885OZ Foyer/Hall Lanterns-Glass w/Frame 796575
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927013345 Category: Outdoor Ceiling Glass: Clear Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 14``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Product Name: Three Light Outdoor Fixture
UPC: 783927013345
Category: Outdoor Ceiling
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 14``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796575
Product Name 9885OZ Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details