Capital Lighting, Inc. 8801SP/PN Sconces-Single Glass 796572

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: Satin Pewter/Polished Nickel Weight: 5 Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: Satin Pewter/Polished Nickel Weight: 5 Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8801SP/PN Sconces-Single Glass - 796572 - Capital Lighting, Inc.
Columbus, OH, USA
8801SP/PN Sconces-Single Glass
796572
8801SP/PN Sconces-Single Glass 796572
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: Satin Pewter/Polished Nickel Weight: 5 Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.00
Extension: 11
Bulb
Qty: 1
Wattage: 60
Finish: Satin Pewter/Polished Nickel
Weight: 5
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796572
Product Name 8801SP/PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details