PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Satin Pewter/Polished Nickel
Weight: 7
Product Name: Two Light Flush Mounts
Category: Flush Mounts And Semi-Flush Mounts
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 796569 |
| Product Name | 8822SP/PN Semi-Flush Mts.-Bowl Style |
| Application | Residential |