Capital Lighting, Inc. 8823SP/PN Semi-Flush Mts.-Bowl Style 796567

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Pewter/Polished Nickel Weight: 13 Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Pewter/Polished Nickel Weight: 13 Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
8823SP/PN Semi-Flush Mts.-Bowl Style - 796567 - Capital Lighting, Inc.
Columbus, OH, USA
8823SP/PN Semi-Flush Mts.-Bowl Style
796567
8823SP/PN Semi-Flush Mts.-Bowl Style 796567
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Pewter/Polished Nickel Weight: 13 Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Pewter/Polished Nickel
Weight: 13
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796567
Product Name 8823SP/PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details