Capital Lighting, Inc. 8808SP/PN Mid. Chandeliers-Glass Down 796549

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/Polished Nickel Weight: 25 Product Name: Three Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/Polished Nickel Weight: 25 Product Name: Three Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8808SP/PN Mid. Chandeliers-Glass Down - 796549 - Capital Lighting, Inc.
Columbus, OH, USA
8808SP/PN Mid. Chandeliers-Glass Down
796549
8808SP/PN Mid. Chandeliers-Glass Down 796549
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/Polished Nickel Weight: 25 Product Name: Three Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Pewter/Polished Nickel
Weight: 25
Product Name: Three Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796549
Product Name 8808SP/PN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details