Capital Lighting, Inc. 8809SP/PN Mid. Chandeliers-Glass Up 796546

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Qty: 9 Wattage: 60 Finish: Satin Pewter/Polished Nickel Weight: 37 Product Name: Nine Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Qty: 9 Wattage: 60 Finish: Satin Pewter/Polished Nickel Weight: 37 Product Name: Nine Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8809SP/PN Mid. Chandeliers-Glass Up - 796546 - Capital Lighting, Inc.
Columbus, OH, USA
8809SP/PN Mid. Chandeliers-Glass Up
796546
8809SP/PN Mid. Chandeliers-Glass Up 796546
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Qty: 9 Wattage: 60 Finish: Satin Pewter/Polished Nickel Weight: 37 Product Name: Nine Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 29.00
Bulb
Qty: 9
Wattage: 60
Finish: Satin Pewter/Polished Nickel
Weight: 37
Product Name: Nine Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796546
Product Name 8809SP/PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details