Capital Lighting, Inc. 8826SP/PN Island/Pool Table-3 Light Bar 796545

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/Polished Nickel Weight: 24 Product Name: Three Light Chandelier Category: Island Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/Polished Nickel Weight: 24 Product Name: Three Light Chandelier Category: Island Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8826SP/PN Island/Pool Table-3 Light Bar - 796545 - Capital Lighting, Inc.
Columbus, OH, USA
8826SP/PN Island/Pool Table-3 Light Bar
796545
8826SP/PN Island/Pool Table-3 Light Bar 796545
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/Polished Nickel Weight: 24 Product Name: Three Light Chandelier Category: Island Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Pewter/Polished Nickel
Weight: 24
Product Name: Three Light Chandelier
Category: Island Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796545
Product Name 8826SP/PN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details