Capital Lighting, Inc. 8820SP/PN Mini Pendants-Rod 796541

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter/Polished Nickel Weight: 9 Product Name: One Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter/Polished Nickel Weight: 9 Product Name: One Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
8820SP/PN Mini Pendants-Rod - 796541 - Capital Lighting, Inc.
Columbus, OH, USA
8820SP/PN Mini Pendants-Rod
796541
8820SP/PN Mini Pendants-Rod 796541
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter/Polished Nickel Weight: 9 Product Name: One Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Pewter/Polished Nickel
Weight: 9
Product Name: One Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796541
Product Name 8820SP/PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details