Capital Lighting, Inc. 8835BS/PN Mid. Chandeliers-Glass Up 796535

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Weight: 37 Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Weight: 37 Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8835BS/PN Mid. Chandeliers-Glass Up - 796535 - Capital Lighting, Inc.
Columbus, OH, USA
8835BS/PN Mid. Chandeliers-Glass Up
796535
8835BS/PN Mid. Chandeliers-Glass Up 796535
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Weight: 37 Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 35.00
Extension: 7
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Stainless/Polished Nickel
Weight: 37
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796535
Product Name 8835BS/PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details