Capital Lighting, Inc. 8834BS/PN Sconces-Single Glass 796532

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Weight: 6 Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Weight: 6 Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8834BS/PN Sconces-Single Glass - 796532 - Capital Lighting, Inc.
Columbus, OH, USA
8834BS/PN Sconces-Single Glass
796532
8834BS/PN Sconces-Single Glass 796532
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Weight: 6 Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Stainless/Polished Nickel
Weight: 6
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796532
Product Name 8834BS/PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details