Capital Lighting, Inc. 8833BS/PN Mid. Chandeliers-Glass Up 796513

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 32.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Weight: 23 Product Name: Three Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 32.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Weight: 23 Product Name: Three Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8833BS/PN Mid. Chandeliers-Glass Up - 796513 - Capital Lighting, Inc.
Columbus, OH, USA
8833BS/PN Mid. Chandeliers-Glass Up
796513
8833BS/PN Mid. Chandeliers-Glass Up 796513
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 32.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Weight: 23 Product Name: Three Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 32.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Stainless/Polished Nickel
Weight: 23
Product Name: Three Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796513
Product Name 8833BS/PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details