Capital Lighting, Inc. 6504RVN Sconces-Double Candle 796411

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ravenna Product Name: Two Light Wall Fixture UPC: 783927102056 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ravenna Product Name: Two Light Wall Fixture UPC: 783927102056 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6504RVN Sconces-Double Candle - 796411 - Capital Lighting, Inc.
Columbus, OH, USA
6504RVN Sconces-Double Candle
796411
6504RVN Sconces-Double Candle 796411
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ravenna Product Name: Two Light Wall Fixture UPC: 783927102056 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 18.00
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Ravenna
Product Name: Two Light Wall Fixture
UPC: 783927102056
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796411
Product Name 6504RVN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details