Capital Lighting, Inc. 3709OI Semi-Flush Mts.-Bowl Style 796368

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Iron Weight: 9 Product Name: Two Light Semi Flush UPC: 783927099349 Category: Semi-Flush Glass: Umbered Alabaster Swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Iron Weight: 9 Product Name: Two Light Semi Flush UPC: 783927099349 Category: Semi-Flush Glass: Umbered Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3709OI Semi-Flush Mts.-Bowl Style - 796368 - Capital Lighting, Inc.
Columbus, OH, USA
3709OI Semi-Flush Mts.-Bowl Style
796368
3709OI Semi-Flush Mts.-Bowl Style 796368
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Iron Weight: 9 Product Name: Two Light Semi Flush UPC: 783927099349 Category: Semi-Flush Glass: Umbered Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old Iron
Weight: 9
Product Name: Two Light Semi Flush
UPC: 783927099349
Category: Semi-Flush
Glass: Umbered Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796368
Product Name 3709OI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details