Capital Lighting, Inc. 2108OI Mid. Chandeliers-Glass Up 796363

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Iron Weight: 26 Product Name: Five Light Chandelier UPC: 783927078450 Category: Chandeliers Glass: Umbered Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 108``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Iron Weight: 26 Product Name: Five Light Chandelier UPC: 783927078450 Category: Chandeliers Glass: Umbered Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 108``

Suppliers

Company
Product
Description
Supplier Links
2108OI Mid. Chandeliers-Glass Up - 796363 - Capital Lighting, Inc.
Columbus, OH, USA
2108OI Mid. Chandeliers-Glass Up
796363
2108OI Mid. Chandeliers-Glass Up 796363
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Iron Weight: 26 Product Name: Five Light Chandelier UPC: 783927078450 Category: Chandeliers Glass: Umbered Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 108``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 29.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Olde Iron
Weight: 26
Product Name: Five Light Chandelier
UPC: 783927078450
Category: Chandeliers
Glass: Umbered Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 108``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796363
Product Name 2108OI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details