Capital Lighting, Inc. 2671OI Pendants-Bowl Style 796360

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Iron Weight: 24 Product Name: Three Light Inverted Pendant UPC: 783927098526 Category: Inverted Pendant Glass: Umber Alabaster swirl with Satin Etched Glare shield Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 88``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Iron Weight: 24 Product Name: Three Light Inverted Pendant UPC: 783927098526 Category: Inverted Pendant Glass: Umber Alabaster swirl with Satin Etched Glare shield Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 88``

Suppliers

Company
Product
Description
Supplier Links
2671OI Pendants-Bowl Style - 796360 - Capital Lighting, Inc.
Columbus, OH, USA
2671OI Pendants-Bowl Style
796360
2671OI Pendants-Bowl Style 796360
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Iron Weight: 24 Product Name: Three Light Inverted Pendant UPC: 783927098526 Category: Inverted Pendant Glass: Umber Alabaster swirl with Satin Etched Glare shield Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 88``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Iron
Weight: 24
Product Name: Three Light Inverted Pendant
UPC: 783927098526
Category: Inverted Pendant
Glass: Umber Alabaster swirl with Satin Etched Glare shield
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 88``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796360
Product Name 2671OI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details