Capital Lighting, Inc. 9315BS/PN Large Chandeliers-Glass Shade 796325

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 43.00 Bulb Type: G16.5 Qty: 15 Wattage: 60 Finish: Brushed Stainless/Polished Nickel Weight: 52 Product Name: 21 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 43.00 Bulb Type: G16.5 Qty: 15 Wattage: 60 Finish: Brushed Stainless/Polished Nickel Weight: 52 Product Name: 21 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9315BS/PN Large Chandeliers-Glass Shade - 796325 - Capital Lighting, Inc.
Columbus, OH, USA
9315BS/PN Large Chandeliers-Glass Shade
796325
9315BS/PN Large Chandeliers-Glass Shade 796325
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 43.00 Bulb Type: G16.5 Qty: 15 Wattage: 60 Finish: Brushed Stainless/Polished Nickel Weight: 52 Product Name: 21 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 43.00
Bulb
Type: G16.5
Qty: 15
Wattage: 60
Finish: Brushed Stainless/Polished Nickel
Weight: 52
Product Name: 21 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796325
Product Name 9315BS/PN Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details