Capital Lighting, Inc. 8406FB Mid. Chandeliers-Glass Up 796279

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Extension: 9.5 Bulb Qty: 6 Wattage: 60 Finish: French Brass Weight: 31 Product Name: Six Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Extension: 9.5 Bulb Qty: 6 Wattage: 60 Finish: French Brass Weight: 31 Product Name: Six Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8406FB Mid. Chandeliers-Glass Up - 796279 - Capital Lighting, Inc.
Columbus, OH, USA
8406FB Mid. Chandeliers-Glass Up
796279
8406FB Mid. Chandeliers-Glass Up 796279
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Extension: 9.5 Bulb Qty: 6 Wattage: 60 Finish: French Brass Weight: 31 Product Name: Six Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Extension: 9.5
Bulb
Qty: 6
Wattage: 60
Finish: French Brass
Weight: 31
Product Name: Six Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796279
Product Name 8406FB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details