Capital Lighting, Inc. 8409FB Mid. Chandeliers-Glass Up 796277

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 30.50 Bulb Qty: 9 Wattage: 60 Finish: French Brass Weight: 65 Product Name: Nine Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 30.50 Bulb Qty: 9 Wattage: 60 Finish: French Brass Weight: 65 Product Name: Nine Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8409FB Mid. Chandeliers-Glass Up - 796277 - Capital Lighting, Inc.
Columbus, OH, USA
8409FB Mid. Chandeliers-Glass Up
796277
8409FB Mid. Chandeliers-Glass Up 796277
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 30.50 Bulb Qty: 9 Wattage: 60 Finish: French Brass Weight: 65 Product Name: Nine Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 30.50
Bulb
Qty: 9
Wattage: 60
Finish: French Brass
Weight: 65
Product Name: Nine Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796277
Product Name 8409FB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details