Capital Lighting, Inc. 8397FB Semi-Flush Mts.-Bowl Style 796275

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Qty: 2 Wattage: 75 Finish: French Brass Weight: 11 Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Qty: 2 Wattage: 75 Finish: French Brass Weight: 11 Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
8397FB Semi-Flush Mts.-Bowl Style - 796275 - Capital Lighting, Inc.
Columbus, OH, USA
8397FB Semi-Flush Mts.-Bowl Style
796275
8397FB Semi-Flush Mts.-Bowl Style 796275
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Qty: 2 Wattage: 75 Finish: French Brass Weight: 11 Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Bulb
Qty: 2
Wattage: 75
Finish: French Brass
Weight: 11
Product Name: Two Light Flush Mounts
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796275
Product Name 8397FB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details