Capital Lighting, Inc. 6520NI Sconces-Single Glass 796256

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 1.25 Product Name: One Light Wall Mount UPC: 783927069458 Category: Wall Fixtures Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 1.25 Product Name: One Light Wall Mount UPC: 783927069458 Category: Wall Fixtures Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6520NI Sconces-Single Glass - 796256 - Capital Lighting, Inc.
Columbus, OH, USA
6520NI Sconces-Single Glass
796256
6520NI Sconces-Single Glass 796256
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 1.25 Product Name: One Light Wall Mount UPC: 783927069458 Category: Wall Fixtures Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Weight: 1.25
Product Name: One Light Wall Mount
UPC: 783927069458
Category: Wall Fixtures
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796256
Product Name 6520NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details