Capital Lighting, Inc. 8400FB Flush Mounts-Bowl Style 796247

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Qty: 2 Wattage: 60 Finish: French Brass Weight: 8 Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Qty: 2 Wattage: 60 Finish: French Brass Weight: 8 Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
8400FB Flush Mounts-Bowl Style - 796247 - Capital Lighting, Inc.
Columbus, OH, USA
8400FB Flush Mounts-Bowl Style
796247
8400FB Flush Mounts-Bowl Style 796247
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Qty: 2 Wattage: 60 Finish: French Brass Weight: 8 Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Qty: 2
Wattage: 60
Finish: French Brass
Weight: 8
Product Name: Two Light Flush Mounts
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796247
Product Name 8400FB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details