Capital Lighting, Inc. 8408FB Pendants-Bowl Style 796246

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 27.00 Bulb Qty: 3 Wattage: 100 Finish: French Brass Weight: 31 Product Name: Three Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 27.00 Bulb Qty: 3 Wattage: 100 Finish: French Brass Weight: 31 Product Name: Three Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8408FB Pendants-Bowl Style - 796246 - Capital Lighting, Inc.
Columbus, OH, USA
8408FB Pendants-Bowl Style
796246
8408FB Pendants-Bowl Style 796246
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 27.00 Bulb Qty: 3 Wattage: 100 Finish: French Brass Weight: 31 Product Name: Three Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 27.00
Bulb
Qty: 3
Wattage: 100
Finish: French Brass
Weight: 31
Product Name: Three Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796246
Product Name 8408FB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details