Capital Lighting, Inc. 8410FB Flush Mounts-Bowl Style 796243

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: French Brass Weight: 22 Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: French Brass Weight: 22 Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
8410FB Flush Mounts-Bowl Style - 796243 - Capital Lighting, Inc.
Columbus, OH, USA
8410FB Flush Mounts-Bowl Style
796243
8410FB Flush Mounts-Bowl Style 796243
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: French Brass Weight: 22 Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 9.00
Bulb
Qty: 3
Wattage: 60
Finish: French Brass
Weight: 22
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796243
Product Name 8410FB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details