Capital Lighting, Inc. 2643NI Pendants-Glass Down 796211

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 783927016728 Category: Pendants Glass: Clear Shipped Via: Ups Safety Rating: cUL Wire: 112``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 783927016728 Category: Pendants Glass: Clear Shipped Via: Ups Safety Rating: cUL Wire: 112``

Suppliers

Company
Product
Description
Supplier Links
2643NI Pendants-Glass Down - 796211 - Capital Lighting, Inc.
Columbus, OH, USA
2643NI Pendants-Glass Down
796211
2643NI Pendants-Glass Down 796211
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 783927016728 Category: Pendants Glass: Clear Shipped Via: Ups Safety Rating: cUL Wire: 112``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 783927016728
Category: Pendants
Glass: Clear
Shipped Via: Ups
Safety Rating: cUL
Wire: 112``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796211
Product Name 2643NI Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details