Capital Lighting, Inc. 7523PB Semi-Flush Mts.-Other 796192

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 12 Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 12 Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
7523PB Semi-Flush Mts.-Other - 796192 - Capital Lighting, Inc.
Columbus, OH, USA
7523PB Semi-Flush Mts.-Other
796192
7523PB Semi-Flush Mts.-Other 796192
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 12 Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 12
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796192
Product Name 7523PB Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details