Capital Lighting, Inc. 7801PB Pendants-Bowl Style 796190

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Weight: 11 Product Name: Chancery
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Weight: 11 Product Name: Chancery

Suppliers

Company
Product
Description
Supplier Links
7801PB Pendants-Bowl Style - 796190 - Capital Lighting, Inc.
Columbus, OH, USA
7801PB Pendants-Bowl Style
796190
7801PB Pendants-Bowl Style 796190
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Weight: 11 Product Name: Chancery

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 15.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Brass
Weight: 11
Product Name: Chancery

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796190
Product Name 7801PB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details