Capital Lighting, Inc. 9221MB Sconces-Single Candle 796136

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Mahogany Bronze Weight: 3 Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Mahogany Bronze Weight: 3 Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9221MB Sconces-Single Candle - 796136 - Capital Lighting, Inc.
Columbus, OH, USA
9221MB Sconces-Single Candle
796136
9221MB Sconces-Single Candle 796136
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Mahogany Bronze Weight: 3 Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 8
Bulb
Qty: 1
Wattage: 60
Finish: Mahogany Bronze
Weight: 3
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796136
Product Name 9221MB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details