Capital Lighting, Inc. 9222MB Sconces-Double Candle 796133

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.00 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: Mahogany Bronze Weight: 4 Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.00 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: Mahogany Bronze Weight: 4 Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9222MB Sconces-Double Candle - 796133 - Capital Lighting, Inc.
Columbus, OH, USA
9222MB Sconces-Double Candle
796133
9222MB Sconces-Double Candle 796133
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.00 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: Mahogany Bronze Weight: 4 Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 12.00
Extension: 6.5
Bulb
Qty: 2
Wattage: 60
Finish: Mahogany Bronze
Weight: 4
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796133
Product Name 9222MB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details