Capital Lighting, Inc. 9235MB Large Chandeliers-Candle 796132

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 39.00 Extension: 6.5 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Mahogany Bronze Weight: 28 Product Name: 15 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 39.00 Extension: 6.5 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Mahogany Bronze Weight: 28 Product Name: 15 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9235MB Large Chandeliers-Candle - 796132 - Capital Lighting, Inc.
Columbus, OH, USA
9235MB Large Chandeliers-Candle
796132
9235MB Large Chandeliers-Candle 796132
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 39.00 Extension: 6.5 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Mahogany Bronze Weight: 28 Product Name: 15 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 39.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Mahogany Bronze
Weight: 28
Product Name: 15 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796132
Product Name 9235MB Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details