Capital Lighting, Inc. 9225MB Mid. Chandeliers-Candle 796131

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Extension: 6.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Bronze Weight: 13 Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Extension: 6.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Bronze Weight: 13 Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9225MB Mid. Chandeliers-Candle - 796131 - Capital Lighting, Inc.
Columbus, OH, USA
9225MB Mid. Chandeliers-Candle
796131
9225MB Mid. Chandeliers-Candle 796131
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Extension: 6.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Bronze Weight: 13 Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Mahogany Bronze
Weight: 13
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796131
Product Name 9225MB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details