Capital Lighting, Inc. 8880NI Flush Mounts-Bowl Style 796084

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 2 Product Name: One Light Flush Mount UPC: 783927029476 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 2 Product Name: One Light Flush Mount UPC: 783927029476 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8880NI Flush Mounts-Bowl Style - 796084 - Capital Lighting, Inc.
Columbus, OH, USA
8880NI Flush Mounts-Bowl Style
796084
8880NI Flush Mounts-Bowl Style 796084
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 2 Product Name: One Light Flush Mount UPC: 783927029476 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Weight: 2
Product Name: One Light Flush Mount
UPC: 783927029476
Category: Flush Mount Incandescent
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796084
Product Name 8880NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details