Capital Lighting, Inc. 1648NI Mid. Chandeliers-Glass Down 796013

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 13.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Chandelier UPC: 783927048620 Category: Chandeliers Glass: Ribbed satin-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 13.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Chandelier UPC: 783927048620 Category: Chandeliers Glass: Ribbed satin-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
1648NI Mid. Chandeliers-Glass Down - 796013 - Capital Lighting, Inc.
Columbus, OH, USA
1648NI Mid. Chandeliers-Glass Down
796013
1648NI Mid. Chandeliers-Glass Down 796013
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 13.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Chandelier UPC: 783927048620 Category: Chandeliers Glass: Ribbed satin-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 13.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Chandelier
UPC: 783927048620
Category: Chandeliers
Glass: Ribbed satin-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796013
Product Name 1648NI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details