Capital Lighting, Inc. 50441-BS/8CL Pendants-Glass Down 795861

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 46.00 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594186642 Category: Semi-Flush or Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 46.00 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594186642 Category: Semi-Flush or Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50441-BS/8CL Pendants-Glass Down - 795861 - Capital Lighting, Inc.
Columbus, OH, USA
50441-BS/8CL Pendants-Glass Down
795861
50441-BS/8CL Pendants-Glass Down 795861
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 46.00 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594186642 Category: Semi-Flush or Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 46.00
Bulb
Qty: 1
Wattage: 150
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594186642
Category: Semi-Flush or Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795861
Product Name 50441-BS/8CL Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details