Capital Lighting, Inc. 50451-BS/FST Semi-Flush Mts.-Bowl Style 795841

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Semi Flush UPC: 641594015232 Category: Semi-Flush Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Semi Flush UPC: 641594015232 Category: Semi-Flush Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50451-BS/FST Semi-Flush Mts.-Bowl Style - 795841 - Capital Lighting, Inc.
Columbus, OH, USA
50451-BS/FST Semi-Flush Mts.-Bowl Style
795841
50451-BS/FST Semi-Flush Mts.-Bowl Style 795841
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Semi Flush UPC: 641594015232 Category: Semi-Flush Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Qty: 1
Wattage: 150
Finish: Brushed Steel
Product Name: One Light Semi Flush
UPC: 641594015232
Category: Semi-Flush
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795841
Product Name 50451-BS/FST Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details