Capital Lighting, Inc. 7950-3-65 Exterior -Wall Mount 795777

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.25 Extension: 9 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.25 Extension: 9 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7950-3-65 Exterior -Wall Mount - 795777 - Capital Lighting, Inc.
Columbus, OH, USA
7950-3-65 Exterior -Wall Mount
795777
7950-3-65 Exterior -Wall Mount 795777
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.25 Extension: 9 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 13.25
Extension: 9
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795777
Product Name 7950-3-65 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details