Capital Lighting, Inc. 7971-95 Exterior -Wall Mount 795769

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.75 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.75 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7971-95 Exterior -Wall Mount - 795769 - Capital Lighting, Inc.
Columbus, OH, USA
7971-95 Exterior -Wall Mount
795769
7971-95 Exterior -Wall Mount 795769
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.75 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.75
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795769
Product Name 7971-95 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details