Capital Lighting, Inc. 52033-BS/OPL Island/Pool Table-4 Light + 795586

Description
PRODUCT DETAILS / SPECS Width/Dia: 71.00 Height: 31.00 Length 31.00 Bulb Type: MR16 Qty: 5 Wattage: 35 Finish: Brushed Steel Product Name: Five Light Pendant UPC: 641594654301 Category: Adjustable Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 71.00 Height: 31.00 Length 31.00 Bulb Type: MR16 Qty: 5 Wattage: 35 Finish: Brushed Steel Product Name: Five Light Pendant UPC: 641594654301 Category: Adjustable Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52033-BS/OPL Island/Pool Table-4 Light + - 795586 - Capital Lighting, Inc.
Columbus, OH, USA
52033-BS/OPL Island/Pool Table-4 Light +
795586
52033-BS/OPL Island/Pool Table-4 Light + 795586
PRODUCT DETAILS / SPECS Width/Dia: 71.00 Height: 31.00 Length 31.00 Bulb Type: MR16 Qty: 5 Wattage: 35 Finish: Brushed Steel Product Name: Five Light Pendant UPC: 641594654301 Category: Adjustable Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 71.00
Height: 31.00
Length 31.00
Bulb
Type: MR16
Qty: 5
Wattage: 35
Finish: Brushed Steel
Product Name: Five Light Pendant
UPC: 641594654301
Category: Adjustable Pendant
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795586
Product Name 52033-BS/OPL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details