Capital Lighting, Inc. 52032-BS/OPL Island/Pool Table-4 Light + 795584

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 31.00 Length 31.00 Bulb Type: MR16 Qty: 4 Wattage: 35 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594429879 Category: Adjustable Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 31.00 Length 31.00 Bulb Type: MR16 Qty: 4 Wattage: 35 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594429879 Category: Adjustable Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52032-BS/OPL Island/Pool Table-4 Light + - 795584 - Capital Lighting, Inc.
Columbus, OH, USA
52032-BS/OPL Island/Pool Table-4 Light +
795584
52032-BS/OPL Island/Pool Table-4 Light + 795584
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 31.00 Length 31.00 Bulb Type: MR16 Qty: 4 Wattage: 35 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594429879 Category: Adjustable Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 31.00
Length 31.00
Bulb
Type: MR16
Qty: 4
Wattage: 35
Finish: Brushed Steel
Product Name: Four Light Pendant
UPC: 641594429879
Category: Adjustable Pendant
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795584
Product Name 52032-BS/OPL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details