Capital Lighting, Inc. 52029-BS/OPL Semi-Flush Mts.-Spot Lights 795558

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.25 Bulb Type: MR16 Qty: 3 Wattage: 35 Finish: Brushed Steel Product Name: Three Light Spotlight UPC: 641594537000 Category: Cluster Spot Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.25 Bulb Type: MR16 Qty: 3 Wattage: 35 Finish: Brushed Steel Product Name: Three Light Spotlight UPC: 641594537000 Category: Cluster Spot Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52029-BS/OPL Semi-Flush Mts.-Spot Lights - 795558 - Capital Lighting, Inc.
Columbus, OH, USA
52029-BS/OPL Semi-Flush Mts.-Spot Lights
795558
52029-BS/OPL Semi-Flush Mts.-Spot Lights 795558
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.25 Bulb Type: MR16 Qty: 3 Wattage: 35 Finish: Brushed Steel Product Name: Three Light Spotlight UPC: 641594537000 Category: Cluster Spot Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 6.25
Bulb
Type: MR16
Qty: 3
Wattage: 35
Finish: Brushed Steel
Product Name: Three Light Spotlight
UPC: 641594537000
Category: Cluster Spot
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795558
Product Name 52029-BS/OPL Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details