Capital Lighting, Inc. 52103-BS Semi-Flush Mts.-Spot Lights 795557

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Brushed Steel Product Name: Three Light Spotlight UPC: 641594016673 Category: Spotlight Cluster Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Brushed Steel Product Name: Three Light Spotlight UPC: 641594016673 Category: Spotlight Cluster Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52103-BS Semi-Flush Mts.-Spot Lights - 795557 - Capital Lighting, Inc.
Columbus, OH, USA
52103-BS Semi-Flush Mts.-Spot Lights
795557
52103-BS Semi-Flush Mts.-Spot Lights 795557
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Brushed Steel Product Name: Three Light Spotlight UPC: 641594016673 Category: Spotlight Cluster Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.00
Bulb
Type: MR16
Qty: 3
Wattage: 50
Finish: Brushed Steel
Product Name: Three Light Spotlight
UPC: 641594016673
Category: Spotlight Cluster
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795557
Product Name 52103-BS Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details