Capital Lighting, Inc. 52133-BS Semi-Flush Mts.-Spot Lights 795554

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.75 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Brushed Steel Product Name: Three Light Spotlight UPC: 641594776188 Category: Wall or Ceiling Fixture Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.75 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Brushed Steel Product Name: Three Light Spotlight UPC: 641594776188 Category: Wall or Ceiling Fixture Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52133-BS Semi-Flush Mts.-Spot Lights - 795554 - Capital Lighting, Inc.
Columbus, OH, USA
52133-BS Semi-Flush Mts.-Spot Lights
795554
52133-BS Semi-Flush Mts.-Spot Lights 795554
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.75 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Brushed Steel Product Name: Three Light Spotlight UPC: 641594776188 Category: Wall or Ceiling Fixture Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.75
Bulb
Type: MR16
Qty: 3
Wattage: 50
Finish: Brushed Steel
Product Name: Three Light Spotlight
UPC: 641594776188
Category: Wall or Ceiling Fixture
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795554
Product Name 52133-BS Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details