Capital Lighting, Inc. 52204-BS Island/Pool Table-4 Light + 795553

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 5.50 Length 5.50 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Brushed Steel Product Name: Four Light Semi Flush UPC: 641594992328 Category: Wall or Ceiling Spotlight Bar Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 5.50 Length 5.50 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Brushed Steel Product Name: Four Light Semi Flush UPC: 641594992328 Category: Wall or Ceiling Spotlight Bar Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52204-BS Island/Pool Table-4 Light + - 795553 - Capital Lighting, Inc.
Columbus, OH, USA
52204-BS Island/Pool Table-4 Light +
795553
52204-BS Island/Pool Table-4 Light + 795553
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 5.50 Length 5.50 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Brushed Steel Product Name: Four Light Semi Flush UPC: 641594992328 Category: Wall or Ceiling Spotlight Bar Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 5.50
Length 5.50
Bulb
Type: MR16
Qty: 4
Wattage: 50
Finish: Brushed Steel
Product Name: Four Light Semi Flush
UPC: 641594992328
Category: Wall or Ceiling Spotlight Bar
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795553
Product Name 52204-BS Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details