Capital Lighting, Inc. 50092-BS/FST Flush Mounts-Bowl Style 795551

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594776096 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594776096 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50092-BS/FST Flush Mounts-Bowl Style - 795551 - Capital Lighting, Inc.
Columbus, OH, USA
50092-BS/FST Flush Mounts-Bowl Style
795551
50092-BS/FST Flush Mounts-Bowl Style 795551
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594776096 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.50
Bulb
Qty: 1
Wattage: 150
Finish: Brushed Steel
Product Name: One Light Flush Mount
UPC: 641594776096
Category: Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795551
Product Name 50092-BS/FST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details