Capital Lighting, Inc. 743-3-15 Exterior -Wall Mount 795479

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gloss Black Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gloss Black Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
743-3-15 Exterior -Wall Mount - 795479 - Capital Lighting, Inc.
Columbus, OH, USA
743-3-15 Exterior -Wall Mount
795479
743-3-15 Exterior -Wall Mount 795479
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gloss Black Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 21.00
Extension: 9
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gloss Black
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795479
Product Name 743-3-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details