Capital Lighting, Inc. 7812-72 Exterior -Wall Mount 795439

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.25 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Silver Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.25 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Silver Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7812-72 Exterior -Wall Mount - 795439 - Capital Lighting, Inc.
Columbus, OH, USA
7812-72 Exterior -Wall Mount
795439
7812-72 Exterior -Wall Mount 795439
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.25 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Silver Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 27.25
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Silver
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795439
Product Name 7812-72 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details