Capital Lighting, Inc. 8933-95 Exterior -Wall Mount 794973

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 41.00 Extension: 21.25 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Heritage Product Name: Five Light Outdoor Fixture Glass: Clear Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 41.00 Extension: 21.25 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Heritage Product Name: Five Light Outdoor Fixture Glass: Clear Beveled

Suppliers

Company
Product
Description
Supplier Links
8933-95 Exterior -Wall Mount - 794973 - Capital Lighting, Inc.
Columbus, OH, USA
8933-95 Exterior -Wall Mount
794973
8933-95 Exterior -Wall Mount 794973
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 41.00 Extension: 21.25 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Heritage Product Name: Five Light Outdoor Fixture Glass: Clear Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 41.00
Extension: 21.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Heritage
Product Name: Five Light Outdoor Fixture
Glass: Clear Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794973
Product Name 8933-95 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details