Capital Lighting, Inc. AB703A Lamps-Table Lamps 794875

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 41 Product Name: One Light Table Lamp UPC: 611728004593 Category: Table Lamp Glass: Handblown Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 41 Product Name: One Light Table Lamp UPC: 611728004593 Category: Table Lamp Glass: Handblown Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
AB703A Lamps-Table Lamps - 794875 - Capital Lighting, Inc.
Columbus, OH, USA
AB703A Lamps-Table Lamps
794875
AB703A Lamps-Table Lamps 794875
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 41 Product Name: One Light Table Lamp UPC: 611728004593 Category: Table Lamp Glass: Handblown Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brass
Weight: 41
Product Name: One Light Table Lamp
UPC: 611728004593
Category: Table Lamp
Glass: Handblown
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794875
Product Name AB703A Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details