Capital Lighting, Inc. AO8602MN Bathroom Fixtures-Two Lights 794853

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Extension: 10.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Millennia Weight: 10 Product Name: Two Light Bath Fixture UPC: 611728043776 Category: Bath Glass: Faux Etched Alabaster Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Extension: 10.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Millennia Weight: 10 Product Name: Two Light Bath Fixture UPC: 611728043776 Category: Bath Glass: Faux Etched Alabaster Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AO8602MN Bathroom Fixtures-Two Lights - 794853 - Capital Lighting, Inc.
Columbus, OH, USA
AO8602MN Bathroom Fixtures-Two Lights
794853
AO8602MN Bathroom Fixtures-Two Lights 794853
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Extension: 10.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Millennia Weight: 10 Product Name: Two Light Bath Fixture UPC: 611728043776 Category: Bath Glass: Faux Etched Alabaster Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.00
Extension: 10.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Millennia
Weight: 10
Product Name: Two Light Bath Fixture
UPC: 611728043776
Category: Bath
Glass: Faux Etched Alabaster
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794853
Product Name AO8602MN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details