Capital Lighting, Inc. AO8603MN Bathroom Fixtures-Three Lights 794851

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Millennia Weight: 13 Product Name: Three Light Bath Fixture UPC: 611728043783 Category: Bath Glass: Faux Etched Alabaster Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Millennia Weight: 13 Product Name: Three Light Bath Fixture UPC: 611728043783 Category: Bath Glass: Faux Etched Alabaster Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AO8603MN Bathroom Fixtures-Three Lights - 794851 - Capital Lighting, Inc.
Columbus, OH, USA
AO8603MN Bathroom Fixtures-Three Lights
794851
AO8603MN Bathroom Fixtures-Three Lights 794851
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Millennia Weight: 13 Product Name: Three Light Bath Fixture UPC: 611728043783 Category: Bath Glass: Faux Etched Alabaster Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 9.00
Extension: 10.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Millennia
Weight: 13
Product Name: Three Light Bath Fixture
UPC: 611728043783
Category: Bath
Glass: Faux Etched Alabaster
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794851
Product Name AO8603MN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details