Capital Lighting, Inc. AO8604MN Bathroom Fixtures-Four Lights 794850

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 10.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Millennia Weight: 17 Product Name: Four Light Bath Fixture UPC: 611728043790 Category: Bath Glass: Faux Etched Alabaster Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 10.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Millennia Weight: 17 Product Name: Four Light Bath Fixture UPC: 611728043790 Category: Bath Glass: Faux Etched Alabaster Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AO8604MN Bathroom Fixtures-Four Lights - 794850 - Capital Lighting, Inc.
Columbus, OH, USA
AO8604MN Bathroom Fixtures-Four Lights
794850
AO8604MN Bathroom Fixtures-Four Lights 794850
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 10.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Millennia Weight: 17 Product Name: Four Light Bath Fixture UPC: 611728043790 Category: Bath Glass: Faux Etched Alabaster Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 9.00
Extension: 10.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Millennia
Weight: 17
Product Name: Four Light Bath Fixture
UPC: 611728043790
Category: Bath
Glass: Faux Etched Alabaster
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794850
Product Name AO8604MN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details